EN
  • EN
  • DE
  • IT

DDTC123JCA-7-F

Part No DDTC123JCA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description Trans Digital BJT NPN 50V 100mA 200mW 3-Pin SOT-23 T/R / TRANS PREBIAS NPN 200MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Max Vce (sat) 300mV @ 250μA, 5mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 080394-DDTC123JCA-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DDTC123JCA
Introduction Date December 21, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DDTC123JCA-7-F CAD Model

Description

The DDTC123JCA-7-F is a pre-biased transistor from the reputable manufacturer, Diodes Incorporated. This device is a part of the industry-leading family of NPN pre-biased small signal transistors designed for general-purpose amplifier applications. The DDTC123JCA-7-F is engineered to deliver consistent performance, reliability, and efficiency, making it an ideal choice for a wide array of electronic circuits.

Key Features

  • Device Type: Pre-Biased Bipolar Transistor (BJT)
  • Polarity: NPN
  • Package: SOT-23-3, providing a compact footprint suitable for densely populated PCBs.
  • DC Current Gain (h<sub>FE): Ensures a stable gain over a range of operating conditions.
  • Collector-Emitter Voltage (V<sub>CEO): This transistor can handle voltages up to 50V, accommodating a variety of signal levels.
  • Collector Current (I<sub>C): Capable of a continuous collector current up to 100mA, making it suitable for driving small loads.
  • Integration: Includes built-in biasing resistors, simplifying circuit design by reducing component count.
  • RoHS Compliant: Meets environmental standards, ensuring suitability for use in green products.

Applications

The DDTC123JCA-7-F is versatile and can be used in various applications, including but not limited to:

  • Signal processing
  • Voltage regulation circuits
  • Power management
  • Switching applications
  • Consumer electronics
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDTC123JCA-7-F is no exception. Each transistor is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by users in terms of performance and durability.

Conclusion

Whether you're designing a new circuit or looking for a reliable component for your existing design, the DDTC123JCA-7-F offers the performance and quality you need. Its combination of features, including built-in biasing resistors and a compact SOT-23-3 package, make it a smart and efficient choice for designers and engineers seeking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN 50V SOT1123
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0314
Rohm Semiconductor
TRANS PREBIAS PNP 50V EMT3F
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 20V UMT3F
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 0.1A SOT23-3
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Lowest to $0.1992

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0802 $56.1400
1,705+ $0.0659 $112.3595
2,635+ $0.0638 $168.1130
3,630+ $0.0617 $223.9710
4,695+ $0.0597 $280.2915
6,280+ $0.0535 $335.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,800 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess