EN
  • EN
  • DE

DDTC124EUA-7-F /N17

Part No DDTC124EUA-7-F /N17
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Diodes Incorporated
Win Source Part Number 251303-DDTC124EUA-7-F /N17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDTC124EUA-7-F /N17 CAD Model

Description

Product Overview: DDTC124EUA-7-F /N17 - Diodes Incorporated

The DDTC124EUA-7-F /N17 is a high-quality, robust pre-biased transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to simplify circuit design and reduce component count in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Device Type: Pre-biased (Resistor Equipped) Transistor (RET)
  • Configuration: Single
  • Transistor Polarity: NPN
  • Collector-Emitter Voltage VCEO Max: 50V
  • Collector Current - Continuous Ic Max: 100mA
  • Resistor Ratio, R1/R2: 47kΩ/47kΩ
  • Power Dissipation Pd: 150mW
  • DC Current Gain hFE: Minimum of 100
  • Package / Case: SOT-323
  • Mounting Style: Surface Mount
  • Operating Temperature Range: -55°C to +150°C

Applications

The DDTC124EUA-7-F /N17 is designed for use in a broad spectrum of applications, including but not limited to:

  • Signal processing
  • Power management
  • Switching and amplification
  • Voltage regulation circuits
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDTC124EUA-7-F /N17 is manufactured to meet the stringent requirements of the industry, ensuring reliability and performance. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its production.

Support and Availability

The DDTC124EUA-7-F /N17 is supported by Diodes Incorporated's comprehensive technical resources, including datasheets, application notes, and design tools. The product is available through a network of distributors, ensuring availability for both prototyping and large volume production needs.

With its integrated resistors, small form factor, and reliable performance, the DDTC124EUA-7-F /N17 from Diodes Incorporated is an excellent choice for designers looking to streamline their designs and enhance overall system reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess