EN
  • EN
  • DE

DDTC124XUA-7-F

Part No DDTC124XUA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN PRE-BIASED SMALL SIGNAL SOT-323 SURFACE MOUNT TRANSISTOR | TRANS PREBIAS NPN 200MW SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 22 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 68 at 5mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Family Part Number DDTC124
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752878-DDTC124XUA-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDTC124XUA-7-F CAD Model

Description

Introducing the DDTC124XUA-7-F from Diodes Incorporated

The DDTC124XUA-7-F is a cutting-edge, pre-biased transistor from the esteemed manufacturer Diodes Incorporated. This innovative product is designed to provide a compact, high-performance solution for a wide array of electronic applications. With its robust design and advanced features, the DDTC124XUA-7-F stands out as a reliable component for designers and engineers looking to enhance their circuit designs.

Key Features and Benefits

  • Pre-Biased Configuration: The DDTC124XUA-7-F comes with a built-in resistor network, which simplifies circuit design by reducing component count and saves on board space. This integrated biasing feature ensures consistent performance and simplifies the design process.
  • Surface-Mount Package: Enclosed in an ultra-small SOT-323 package, this transistor is ideal for space-constrained applications. Its surface-mount technology (SMT) allows for efficient assembly and contributes to a reduction in overall production costs.
  • Energy Efficiency: With its low power dissipation, the DDTC124XUA-7-F is an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced energy consumption.
  • High Gain: This transistor provides a high current gain (hFE), which is essential for amplification purposes in electronic circuits. High gain ensures that the transistor can amplify weak signals effectively, making it suitable for a variety of amplification applications.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability. The DDTC124XUA-7-F is lead-free and RoHS compliant, making it a responsible choice for manufacturers looking to create eco-friendly products.

Applications

The versatility of the DDTC124XUA-7-F allows it to be used in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Signal Processing
  • DC-DC Converters
  • Motor Control Systems
  • Consumer Electronics
  • Telecommunication Devices

With its combination of efficiency, compactness, and high performance, the DDTC124XUA-7-F from Diodes Incorporated is an excellent choice for any application requiring a reliable and effective pre-biased transistor. Its advanced design and adherence to industry standards make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 50V BIPOLAR SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.2496
Rohm Semiconductor
NPN DIGITAL TRANSISTOR (WITH BUI / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Lowest to $0.0327
Rohm Semiconductor
TRANS PREBIAS PNP 50V 0.2W UMT3F / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Lowest to $0.0256
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 350 mW Surface Mount SST3
Lowest to $0.0349
Panasonic
TRANS PREBIAS PNP 200MW SSSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SSSMini3-F2-B
Lowest to $0.1134
ON Semiconductor
TRANS PREBIAS PNP 50V SOT723
Lowest to $0.0686
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Lowest to $0.3217
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR
Lowest to $0.0388

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0360 $50.0400
3,380+ $0.0296 $100.0480
5,245+ $0.0286 $150.0070
7,225+ $0.0277 $200.1325
9,330+ $0.0268 $250.0440
12,500+ $0.0240 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,343 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess