EN
  • EN
  • DE

DDTC143TCAQ-7-F

Part No DDTC143TCAQ-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PREBIAS TRANSISTOR SOT23 T&R 3K / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 250µA, 2.5mA
Current - Collector Cutoff (Max) 500nA (ICBO)
Frequency - Transition 250 MHz
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-DDTC143TCAQ-7-FTR
Standard Package 3,000
Win Source Part Number 1055280-DDTC143TCAQ-7-F
Ultra Librarian 3D Model Ultra Librarian DDTC143TCAQ-7-F CAD Model

Description

Overview of DDTC143TCAQ-7-F from Diodes Incorporated

The DDTC143TCAQ-7-F is a high-quality pre-biased transistor from Diodes Incorporated, designed to offer users a compact and efficient solution for various switching and amplification applications. This product is part of Diodes Incorporated's extensive range of transistor technologies that cater to modern electronic demands.

Key Features

  • Device Type: Digital transistor (BRT - Bipolar Resistor Transistor).
  • Configuration: Single NPN transistor with built-in bias resistors for simplification of circuit design.
  • Resistor Ratio: The device comes with a resistor ratio of R1/R2 = 10kΩ/10kΩ, providing a balanced setup for various applications.
  • Power Dissipation: Capable of handling power dissipation up to 150mW, ensuring reliable operation under a range of conditions.
  • Collector-Emitter Voltage: The collector-emitter voltage (Vceo) is rated at 50V, which is suitable for many low to medium voltage applications.
  • Collector Current: It can support a continuous collector current (Ic) of up to 100mA, making it suitable for driving small loads.
  • Package: The DDTC143TCAQ-7-F is offered in a SOT-23 package, known for its compact footprint and suitability for high-density PCB designs.
  • Moisture Sensitivity Level: It has a moisture sensitivity level of 1, indicating robust performance in various environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications

The DDTC143TCAQ-7-F is versatile and can be used in a variety of applications. These include, but are not limited to:

  • Signal processing
  • Switching circuits
  • Power management
  • Voltage regulation circuits
  • DC-DC converters
  • Logic level shifters

Conclusion

With its integrated bias resistor network, the DDTC143TCAQ-7-F from Diodes Incorporated simplifies circuit design, reduces component count, and offers a reliable, high-performance solution for designers. Its compact SOT-23 package makes it an excellent choice for space-constrained applications, while its compliance with RoHS standards ensures it meets current environmental regulations. Whether for industrial, commercial, or consumer electronics, the DDTC143TCAQ-7-F is a dependable component that delivers consistent performance.

You May Also Be Interested in

Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess