EN
  • EN
  • DE

DDTC144GCA-7-F

Part No DDTC144GCA-7-F
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 200MW SOT23-3  /  Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA (ICBO)
Frequency - Transition 250 MHz
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DDTC144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names DDTC144GCA7F,DDTC144GCA-FDITR,DDTC144GCA-FDICT,DDTC144GCA-FDIDKR
Standard Package 3,000
Win Source Part Number 1110059-DDTC144GCA-7-F
Ultra Librarian 3D Model Ultra Librarian DDTC144GCA-7-F CAD Model

Description

Product Overview: DDTC144GCA-7-F from Diodes Incorporated

The DDTC144GCA-7-F is a pre-biased transistor, also known as a digital transistor, from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to simplify circuit design by integrating the bias resistor network into a single package, which helps to reduce component count and board space in various electronic applications.

Key Features and Benefits

  • Integrated Bias Resistor: The DDTC144GCA-7-F includes a built-in bias resistor network, which minimizes the need for external components and simplifies circuit design, leading to a more compact and reliable end product.
  • Surface-Mount Package: This transistor comes in a small SOT-23 package, which is ideal for space-constrained applications. The SOT-23 package is widely used in the industry and is known for its ease of handling and soldering onto PCBs.
  • High Performance: With its fast switching capabilities and low saturation voltage, the DDTC144GCA-7-F is suitable for high-speed signal processing and power management tasks.
  • Energy Efficiency: The device's low off-state current ensures minimal power consumption when in the 'off' state, contributing to the energy efficiency of the overall system.
  • Versatile Applications: Suitable for various applications, including signal processing, DC-DC converters, and other digital circuits requiring a pre-biased transistor.

Electrical Characteristics

  • Collector-Emitter Voltage (V<sub>CEO): The DDTC144GCA-7-F can handle a maximum collector-emitter voltage of 50V, making it suitable for a range of medium voltage applications.
  • Collector Current (I<sub>C): It supports a continuous collector current up to 100mA, sufficient for various digital and switching applications.
  • Resistor Ratios: The built-in resistor ratio is optimized for the transistor's operation, ensuring consistent performance across different units.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDTC144GCA-7-F is manufactured with rigorous quality control processes, ensuring reliability and performance consistency. It is RoHS compliant, meeting the requirements for environmental standards and is suitable for use in commercial, industrial, and automotive applications where quality cannot be compromised.

Whether you are designing a new electronic device or looking to improve an existing circuit, the DDTC144GCA-7-F offers a compact, efficient, and reliable solution for incorporating pre-biased transistors into your designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0377 $50.1410
3,240+ $0.0309 $100.1160
5,020+ $0.0299 $150.0980
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
11,955+ $0.0251 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess