EN
  • EN
  • DE
  • IT

DDTD123YC-7-F

Part No DDTD123YC-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 56 @ 50mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 200MHz
Power - Max 200mW
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.diodes.com
Win Source Part Number 723180-DDTD123YC-7-F
Popularity Medium
Supply and Demand Status Balance
Family Name DDTD123YC
Introduction Date January 21, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DDTD123YC-7-F CAD Model

Description

Diodes Incorporated introduces the DDTD123YC-7-F, a robust digital transistor designed to deliver high-performance and reliability for a wide array of electronic applications. This product is a testament to Diodes Incorporated's commitment to quality and innovation in the semiconductor industry.

Key Features

  • Transistor Type: The DDTD123YC-7-F is a digital transistor (BRT - Bi-Resistor Transistor) that integrates resistors to enable the configuration of inverter circuits without the need for external input resistors.
  • Configuration: It features a single NPN transistor, which is a common type used in amplification and switching.
  • Power Handling: This component is capable of handling a continuous collector current of up to 100mA, making it suitable for moderate power applications.
  • Operating Temperature: The transistor can operate over a wide temperature range from -55°C to +150°C, ensuring stable performance under varied environmental conditions.
  • Mounting Type: The DDTD123YC-7-F comes in a surface-mount package, specifically in an SOT-23 form factor, which is ideal for space-constrained applications.
  • Lead-Free Status: The product is fully RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

The DDTD123YC-7-F is versatile in its applications, suitable for use in:

  • Logic level shifters
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Quality and Reliability

Diodes Incorporated ensures that the DDTD123YC-7-F meets the highest standards of quality and reliability. Each component is subjected to rigorous testing and quality control measures, guaranteeing performance consistency and durability for industrial, commercial, and consumer electronics.

Ordering Information

The DDTD123YC-7-F is available for order now. For pricing, samples, and detailed specifications, customers are encouraged to contact Diodes Incorporated or an authorized distributor. Ensure the part number DDTD123YC-7-F is referenced to receive the product that matches the described specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0314
Nexperia USA Inc.
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN 50V SOT1123
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1538 $56.1370
890+ $0.1262 $112.3180
1,375+ $0.1223 $168.1625
1,895+ $0.1184 $224.3680
2,450+ $0.1144 $280.2800
3,280+ $0.1026 $336.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,707 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess