EN
  • EN
  • DE

DDZ9692TQ-7

Part No DDZ9692TQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V SOD523 T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 6.8 V 250 mW ±5% Surface Mount SOD-523
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name DDZ9692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868306-DDZ9692TQ-7
Ultra Librarian 3D Model Ultra Librarian DDZ9692TQ-7 CAD Model

Description

Introducing the DDZ9692TQ-7 Zener Diode from Diodes Incorporated

The DDZ9692TQ-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision Zener diode offers excellent voltage regulation and is ideal for a wide range of electronic applications, including power supply circuits, voltage reference, and surge protection.

Key Features of the DDZ9692TQ-7

  • Voltage Regulation: The DDZ9692TQ-7 provides a nominal Zener voltage of 18V, making it suitable for applications requiring precise voltage control.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, ensuring reliability in various operating conditions.
  • Package: Enclosed in a compact SOD-523 package, the DDZ9692TQ-7 is optimized for space-constrained applications while providing robust performance.
  • High Stability: The diode's design ensures excellent stability over time, making it a reliable component for long-term use in critical applications.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the electronic system in which it is used.
  • RoHS Compliant: The DDZ9692TQ-7 complies with RoHS standards, ensuring that it meets global environmental and safety requirements.

Applications

The versatility of the DDZ9692TQ-7 Zener diode makes it suitable for various applications, such as:

  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial instrumentation
  • Medical devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDZ9692TQ-7 is manufactured with rigorous quality control processes, ensuring that each diode meets the company's high standards for performance and reliability. Whether for volume production or prototyping, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

For detailed specifications and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0695 $58.0325
2,025+ $0.0571 $115.6275
3,140+ $0.0552 $173.3280
4,320+ $0.0535 $231.1200
5,595+ $0.0517 $289.2615
7,485+ $0.0464 $347.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,198 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess