EN
  • EN
  • DE

DDZ9715T-7

Part No DDZ9715T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 150MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 150mW
Current - Reverse Leakage @ Vr 50nA @ 27.3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1032810-DDZ9715T-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ9715T-7 CAD Model

Description

Introducing the DDZ9715T-7 Zener Diode from Diodes Incorporated

The DDZ9715T-7 is a high-quality Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular diode is designed to provide a precise voltage reference and regulation, making it an essential component in a wide range of electronic circuits. With its robust design and reliable performance, the DDZ9715T-7 is suitable for use in various applications, including power supplies, voltage regulators, and protection circuits.

Product Specifications

  • Part Number: DDZ9715T-7
  • Package: SOD-523
  • Zener Voltage: 33V
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

The DDZ9715T-7 is designed with a small SOD-523 package, which makes it ideal for space-constrained applications. Despite its compact size, it can dissipate up to 200mW of power, ensuring stable operation under varying conditions. The device operates within a wide temperature range from -55°C to +150°C, offering reliable performance in both commercial and industrial environments.

Features and Benefits

  • Precision Voltage Regulation: The Zener diode provides a precise breakdown voltage of 33V, which is crucial for maintaining stable voltage levels in electronic circuits.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the DDZ9715T-7 is built to meet high reliability standards, ensuring long-term performance.
  • Low Leakage Current: The diode has a very low leakage current, which enhances its efficiency and reduces power loss.
  • RoHS Compliant: The DDZ9715T-7 is compliant with RoHS standards, making it environmentally friendly and safe for use in all types of electronic products.

Whether you are designing a power supply unit or looking to incorporate voltage regulation and protection in your circuit, the DDZ9715T-7 from Diodes Incorporated is an excellent choice. Its precision, reliability, and compact form factor make it a versatile component that can be trusted to perform in the most demanding applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,480+ $0.0233 $57.7840
6,025+ $0.0192 $115.6800
9,320+ $0.0186 $173.3520
12,825+ $0.0180 $230.8500
16,560+ $0.0175 $289.8000
22,225+ $0.0156 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 2480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess