EN
  • EN
  • DE

DDZ9717S-7 43V

Part No DDZ9717S-7 43V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752882-DDZ9717S-7 43V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ9717S-7 43V CAD Model

Description

Diodes Incorporated presents the DDZ9717S-7, a high precision, low leakage current Zener diode designed for voltage regulation and voltage reference applications. This Zener diode is a part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Nominal Zener Voltage: 43V with a tolerance of ±5% for precise voltage regulation.
  • Package: The DDZ9717S-7 comes in a compact SOD-123 package, which is ideal for space-constrained applications.
  • Power Dissipation: Capable of dissipating up to 500mW of power, making it suitable for a wide range of operating conditions.
  • Low Leakage Current: Exhibits a low leakage current, ensuring high efficiency and minimal power loss during operation.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, providing reliable performance in various environments.

Applications

The DDZ9717S-7 Zener diode is versatile and can be used in numerous electronic circuits. It is particularly well-suited for applications such as:

  • Voltage regulation in power supplies.
  • Surge protection in sensitive electronics.
  • Reference voltage sources in precision circuits.
  • Overvoltage protection in consumer electronics.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The DDZ9717S-7 Zener diode is manufactured using industry-leading techniques, ensuring it meets stringent quality criteria. It is suitable for commercial, industrial, and even automotive applications, subject to rigorous testing to guarantee performance under stress.

Ordering Information

The DDZ9717S-7 Zener diode is available for order now. For detailed product specifications, technical data, and ordering information, please refer to the Diodes Incorporated official website or contact their customer service for assistance.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess