EN
  • EN
  • DE

DFLS140L-7-88

Part No DFLS140L-7-88
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251800-DFLS140L-7-88
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLS140L-7-88 CAD Model

Description

Introducing the DFLS140L-7-88 Schottky Diode from Diodes Incorporated

Diodes Incorporated presents the DFLS140L-7-88, a cutting-edge Schottky barrier rectifier designed to offer superior performance in a range of electronic applications. This component is crafted to provide efficient power management and is ideal for use in high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features:

  • Low Forward Voltage Drop: The DFLS140L-7-88 boasts a low forward voltage drop, which enhances power efficiency by minimizing losses during operation. This attribute makes it an excellent choice for energy-sensitive circuits.
  • High Current Capability: With its ability to handle high current, this Schottky diode is well-suited for applications requiring robust current flow without compromising performance.
  • Power Dissipation: Rated at 1.0W, the DFLS140L-7-88 can dissipate power effectively, ensuring reliable operation even under high-load conditions.
  • Low Thermal Resistance: The device features a low thermal resistance that facilitates efficient heat dissipation, contributing to its longevity and stable performance.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, offering products like the DFLS140L-7-88 that are lead-free and compliant with RoHS standards.

Package and Reliability:

The DFLS140L-7-88 is housed in a robust PowerDI®123 package, which provides a compact footprint while still offering the thermal and electrical performance expected from larger packages. This package is designed to optimize board space without compromising on power delivery or efficiency. Furthermore, the product is characterized by its long-term reliability, making it a trustworthy component for your electronic designs.

Applications:

Due to its versatile characteristics, the DFLS140L-7-88 is suitable for a wide array of applications, including:

  • DC/DC converters
  • LED lighting
  • Automotive applications
  • Power supply units
  • Battery charging systems
  • Solar inverters

Whether you're designing a power supply for consumer electronics or an advanced automotive system, the DFLS140L-7-88 from Diodes Incorporated is engineered to provide the efficiency, reliability, and performance that modern applications demand.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess