Analog Devices Inc. LTC1605ACG#TRPBF Product Description
The LTC1605ACG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is part of the LTC1605 series and is particularly suitable for applications requiring a high level of accuracy and data acquisition speed. With its advanced features, it is ideal for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.
Key features of the LTC1605ACG#TRPBF include:
- Resolution: It offers a 16-bit resolution, providing precise digital representation of analog signals.
- Sampling Rate: The device supports a maximum sampling rate of up to 100ksps (kilo-samples per second), allowing for the capture of fast-changing signals.
- No Missing Codes: It guarantees no missing codes over temperature, ensuring reliable performance in critical applications.
- Input Range: The ADC features a ±10V input range, making it versatile for various signal types.
- Interface: It incorporates a parallel interface, which facilitates easy integration with microprocessors and digital systems.
- Power Supply: The ADC operates on a single 5V power supply, minimizing power consumption and simplifying power supply design.
- Package: The LTC1605ACG#TRPBF is available in a 28-lead SSOP package, which is both space-saving and suitable for compact circuit designs.
This product also features a shutdown mode that reduces power consumption when the ADC is not in active use. This makes it an energy-efficient choice for battery-powered devices or energy-sensitive applications. Additionally, the LTC1605ACG#TRPBF is equipped with an automatic sleep mode and wake-up feature, which further conserves power without sacrificing performance.
For designers and engineers looking for an ADC that delivers high accuracy, fast sampling rates, and low power consumption, the LTC1605ACG#TRPBF from Analog Devices Inc. is an excellent choice. Its robust feature set ensures that it can meet the stringent requirements of various high-precision applications, providing reliable and consistent performance.