EN
  • EN
  • DE

AM0805AQ

Part No AM0805AQ
Manufacturer Ambiq Micro, Inc.
Catalog Clock/Timing - Real Time Clocks
Description REAL-TIME CLOCK I2C INTERFACE / AM08X5 Real-Time Clock Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Ambiq Micro, Inc.
Series *
Packaging Reel package
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 768420-AM0805AQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AM0805AQ CAD Model

Description

The AM0805AQ is a real-time clock (RTC) manufactured by Ambiq Micro, Inc. It is designed for ultra-low power consumption, making it ideal for battery-powered and energy-harvesting applications. RTCs are essential components in electronic systems that require accurate timekeeping, even when the main power is turned off.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) devices: Sensors, data loggers, and other IoT devices that require time synchronization.
  • Medical devices: Portable medical equipment and monitoring systems.
  • Industrial automation: Process control systems and data acquisition equipment.
  • Smart meters: Energy meters and water meters that require accurate time stamping of data.

Features

  • Ultra-low power consumption: Minimizes battery drain in portable devices.
  • Integrated crystal oscillator: Provides accurate and stable timekeeping.
  • I2C interface: Easy to interface with microcontrollers and other digital devices.
  • Calendar and alarm functions: Provides calendar information (year, month, day, weekday) and supports alarm settings.
  • Temperature compensation: Maintains accuracy over a wide temperature range.

Benefits

  • Extended battery life: Significantly reduces power consumption, extending the battery life of portable devices.
  • Accurate timekeeping: Provides reliable and precise time information.
  • Simplified system design: Easy to integrate into existing systems with its I2C interface.
  • Reduced board space: The integrated crystal oscillator minimizes the required board space.
  • Improved system reliability: Ensures accurate timekeeping even during power outages.

Additional Details

The AM0805AQ typically operates with a 32.768 kHz crystal oscillator, which is the standard frequency for RTCs. The integrated temperature compensation circuitry adjusts the oscillator frequency to compensate for temperature variations, ensuring accurate timekeeping across a wide temperature range. The device communicates with a host microcontroller via the I2C interface. The I2C address is pre-configured but may have address select pins, as defined by the datasheet.

The AM0805AQ also supports battery backup. A small coin cell battery can be connected to the device to maintain timekeeping when the main power is removed. The device automatically switches to battery power when the main power is lost. The battery backup current is very low, typically in the nanoampere range. Specifics regarding register addresses, power consumption under various operating modes, and recommended layout considerations are detailed in the device datasheet.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3058 $58.7610
110+ $1.0715 $117.8650
170+ $1.0380 $176.4600
230+ $1.0045 $231.0350
300+ $0.9711 $291.3300
400+ $0.8706 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess