EN
  • EN
  • DE

IPQ-4029-1-583MSP-TR-00-0

Part No IPQ-4029-1-583MSP-TR-00-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065321-IPQ-4029-1-583MSP-TR-00-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-4029-1-583MSP-TR-00-0 CAD Model

Description

The IPQ-4029-1-583MSP-TR-00-0 is a system-on-chip (SoC) from Qualcomm, belonging to the IPQ4029 family. This SoC is designed for wireless networking applications, offering a combination of processing capabilities, wireless connectivity, and security features tailored for routers, access points, and mesh networking solutions in both residential and small business environments.

Applications:

  • Wireless Routers: Used in the design and manufacturing of high-performance wireless routers for home and office use.
  • Wireless Access Points: Integrated into wireless access points to extend Wi-Fi coverage in larger areas and public spaces.
  • Mesh Networking Systems: Employed in mesh networking systems to create a seamless and reliable Wi-Fi network throughout a building or home.
  • Smart Home Hubs: Functions as the central processing unit in smart home hubs, managing communication and control of various smart devices.
  • IoT Gateways: Can be utilized as an IoT gateway, connecting and managing a range of Internet of Things (IoT) devices in a network.

Features:

  • Quad-Core ARM Cortex-A7 Processor: Equipped with a quad-core ARM Cortex-A7 processor, providing sufficient processing power for managing network traffic and applications.
  • Dual-Band Concurrent Wi-Fi: Supports simultaneous operation on both 2.4 GHz and 5 GHz bands, enhancing Wi-Fi performance and reducing interference.
  • MU-MIMO Technology: Incorporates Multi-User, Multiple-Input, Multiple-Output (MU-MIMO) technology, improving Wi-Fi efficiency by communicating with multiple devices simultaneously.
  • Gigabit Ethernet Ports: Includes Gigabit Ethernet ports for high-speed wired network connections.
  • Hardware-Based Security Features: Implements advanced security features to protect against unauthorized access and network threats.

Benefits:

  • High Wi-Fi Performance: Delivers fast and reliable Wi-Fi connectivity, ensuring smooth streaming, gaming, and browsing experiences for multiple devices.
  • Extended Wi-Fi Coverage: Supports mesh networking, enabling easy expansion of Wi-Fi coverage throughout a home or office environment.
  • Enhanced Network Security: Provides robust security features to safeguard user data and protect against network intrusions.
  • Efficient Processing Power: Quad-core processor ensures efficient handling of network traffic and application processing.
  • Versatile Connectivity Options: Gigabit Ethernet ports offer flexible connectivity options for wired devices, complementing the wireless capabilities.

Additional Details:

The IPQ-4029 SoC is engineered for energy efficiency, making it suitable for devices requiring low power consumption. It supports advanced Wi-Fi standards, ensuring compatibility with the latest wireless technologies. The SoC’s comprehensive feature set and robust performance make it a reliable choice for networking equipment manufacturers. It offers a secure and efficient platform for building high-performance wireless solutions. The integrated design simplifies the design process and reduces overall system costs. The IPQ-4029-1-583MSP-TR-00-0 is a versatile and dependable solution for modern wireless networking needs.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess