EN
  • EN
  • DE

DFLS220L-7-F

Part No DFLS220L-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 20V 2A 2-Pin PowerDI 123 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251801-DFLS220L-7-F
Popularity Low
Supply and Demand Status Balance
Family Name DFLS220L
Introduction Date December 17, 2004
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DFLS220L-7-F CAD Model

Description

Introducing the DFLS220L-7-F Schottky Diode from Diodes Incorporated

Diodes Incorporated presents the DFLS220L-7-F, a cutting-edge Schottky diode designed for applications requiring a high-efficiency, low-voltage power rectification solution. This component is a testament to Diodes Incorporated's commitment to providing high-performance and reliable semiconductor products.

Key Features

  • Low Forward Voltage Drop: The DFLS220L-7-F offers a low forward voltage drop, ensuring minimal power loss and improved system efficiency, which is particularly beneficial in power-sensitive applications.
  • High Current Capability: With its ability to handle a high forward surge current, this diode is suitable for scenarios that demand robust current handling capabilities.
  • Power Dissipation: Featuring a power dissipation of 1W, the DFLS220L-7-F can effectively manage the thermal aspects of circuit operation, contributing to the longevity and reliability of the overall system.
  • Low Leakage Current: The diode's low reverse leakage current is essential for maintaining energy efficiency, especially in battery-powered devices where power conservation is critical.
  • High-Temperature Operation: Suitable for high-temperature environments, the DFLS220L-7-F can operate at temperatures up to 150°C, making it versatile for various industrial applications.

Applications

The DFLS220L-7-F is an excellent choice for a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Battery charging systems
  • Reverse voltage protection circuits

Package and Compliance

Encased in a PowerDI123 package, the DFLS220L-7-F is designed to offer a compact footprint while maintaining high thermal performance. This package is lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's dedication to environmental sustainability and safety.

Conclusion

The DFLS220L-7-F from Diodes Incorporated is a robust and efficient solution for modern electronic designs requiring high-performance rectification. Its low forward voltage, high current capability, and ability to operate in high-temperature environments make it a versatile and reliable choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224,480 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess