EN
  • EN
  • DE

DFLS220L

Part No DFLS220L
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167226-DFLS220L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS220L CAD Model

Description

Introducing the DFLS220L - A High-Efficiency Rectifier from Diodes Incorporated

The DFLS220L is a cutting-edge surface mount Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered for applications where high efficiency, low power loss, and space-saving are critical factors. The DFLS220L is an ideal choice for modern high-frequency inverters, DC-DC converters, freewheeling diodes, and polarity protection applications.

Key Features of DFLS220L

  • Low Forward Voltage Drop: The DFLS220L features a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation. This characteristic is essential for energy-sensitive circuits and contributes to a longer battery life in portable devices.
  • High Current Capability: Designed to handle high currents, this rectifier is capable of a forward continuous current of 2A, making it suitable for a wide range of high-power applications.
  • High Surge Current Capability: The device can withstand high surge currents, which is crucial for protecting circuits against sudden voltage spikes and ensuring the reliability and longevity of the system.
  • PowerDI®123 Package: The DFLS220L comes in a compact PowerDI®123 package, which is designed for optimal thermal performance and space-saving on PCBs. It is ideal for compact and portable electronic devices where space is at a premium.
  • Lead-Free and RoHS Compliant: In compliance with environmental regulations, the DFLS220L is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the DFLS220L allows it to be used in a variety of applications, including:

  • High-frequency inverters
  • DC-DC converters
  • Power supply units
  • LED lighting systems
  • Automotive power systems
  • Portable electronic devices

With its combination of high efficiency, robust performance, and compact footprint, the DFLS220L from Diodes Incorporated is a top choice for designers and engineers looking to enhance their power management solutions. Whether it's for consumer electronics or industrial systems, the DFLS220L delivers the reliability and performance required for today's demanding applications.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess