EN
  • EN
  • DE

DMC2004VK-7

Part No DMC2004VK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 20V 0.67A/0.53A 6-Pin SOT-563 T/R / MOSFET N/P-CH 20V SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 670mA, 530mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 450mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014353-DMC2004VK-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMC2004VK
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMC2004VK-7 CAD Model

Description

DMC2004VK-7 - Diodes Incorporated

The DMC2004VK-7 is a cutting-edge MOSFET transistor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of the company's extensive MOSFET portfolio, which is renowned for its high efficiency, reliability, and performance in a wide range of electronic applications.

Key Features

  • Device Type: MOSFET
  • Channel Type: N-Channel
  • Configuration: Single
  • Drain-Source Breakdown Voltage (VDS): 20V
  • Continuous Drain Current (ID): 6.5A
  • RDS(on): Very low at 0.027Ω max
  • Gate-Source Voltage (VGS): ±8V
  • Power Dissipation (PD): 1.25W
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Style: Surface Mount
  • Package / Case: SOT-23-3

The DMC2004VK-7 is specifically designed to optimize power management in a variety of applications. Its N-Channel enhancement mode offers efficient switching performance, making it suitable for high-speed circuitry. The low on-resistance ensures minimal power loss and heat generation, enhancing overall system efficiency.

With its compact SOT-23-3 package, the DMC2004VK-7 is ideal for space-constrained applications. Its surface mount design allows for easy integration into PCBs, providing a robust solution for power conversion and management tasks within consumer electronics, telecommunication devices, computing equipment, and industrial systems.

Diodes Incorporated has equipped this MOSFET with advanced protection features, including high maximum junction temperature and ESD protection, ensuring long-term reliability and stability under varying operating conditions. The DMC2004VK-7 is a testament to Diodes Incorporated's commitment to providing high-performance components that meet the rigorous demands of modern electronic designs.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power handling and switching, the DMC2004VK-7 from Diodes Incorporated is an excellent choice that promises to deliver both performance and durability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1033 $50.1005
1,180+ $0.0848 $100.0640
1,825+ $0.0822 $150.0150
2,520+ $0.0795 $200.3400
3,255+ $0.0769 $250.3095
4,355+ $0.0689 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,859 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess