EN
  • EN
  • DE

DMC3016LDV-7

Part No DMC3016LDV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 31V 40V POWERDI333  /  Mosfet Array N and P-Channel Complementary 30V 21A (Tc), 15A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N and P-Channel Complementary
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 21A (Tc), 15A (Tc)
Rds On (Max) @ Id, Vgs 12mOhm @ 7A, 10V, 25mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1184pF @ 15V, 1188pF @ 15V
Power - Max 900mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerDI3333-8
Base Product Number DMC3016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names DMC3016LDV-7DICT,DMC3016LDV-7-ND,DMC3016LDV-7DIDKR,DMC3016LDV-7DITR
Standard Package 2,000
Win Source Part Number 960316-DMC3016LDV-7
Ultra Librarian 3D Model Ultra Librarian DMC3016LDV-7 CAD Model

Description

Introducing the DMC3016LDV-7 MOSFET from Diodes Incorporated

The DMC3016LDV-7 is a high-performance, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to deliver efficient power management and signal amplification across a wide range of applications. With its state-of-the-art technology and compact form factor, the DMC3016LDV-7 is an ideal choice for designers looking to enhance the performance of their electronic designs.

Key Features

  • Low On-Resistance: The DMC3016LDV-7 features very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency, making it suitable for high-efficiency power management systems.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-speed operations, which is critical in applications like switching power supplies and motor controls.
  • High Threshold Voltage: With a high gate threshold voltage, this device ensures minimal unintended turn-on due to noise, providing a more stable and reliable operation.
  • Advanced Packaging: The DMC3016LDV-7 comes in a robust, lead-free, and halogen-free PowerDI3333-8 package, offering excellent thermal performance and a small footprint on PCBs.

Applications

The versatility of the DMC3016LDV-7 MOSFET allows it to be used in a wide array of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Portable Devices
  • Telecommunications Equipment

Reliability and Compliance

Diodes Incorporated ensures that the DMC3016LDV-7 meets the highest standards of quality and reliability. It is compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability. Additionally, the product undergoes rigorous testing to guarantee performance under various conditions.

Whether you are developing power supplies, managing batteries, or designing motor controllers, the DMC3016LDV-7 from Diodes Incorporated offers the efficiency, speed, and reliability that your projects require.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8946 $58.1490
160+ $0.7340 $117.4400
245+ $0.7112 $174.2440
340+ $0.6881 $233.9540
435+ $0.6653 $289.4055
585+ $0.5964 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess