EN
  • EN
  • DE

DMC4040SSD-13-58

Part No DMC4040SSD-13-58
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description DMC4040SSD 40 V 25 mOhm Complementary Pair Enhancement Mode Mosfet - SOIC-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055745-DMC4040SSD-13-58
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMC4040SSD-13-58 CAD Model

Description

DMC4040SSD-13-58 MOSFET by Diodes Incorporated

The DMC4040SSD-13-58 is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by the reputable Diodes Incorporated. This MOSFET is a part of their extensive range of semiconductor products, tailored to meet the requirements of modern electronic devices. The DMC4040SSD-13-58 is known for its efficiency and reliability in various applications such as power management, load switching, and converter circuits in consumer, industrial, and automotive markets.

This particular MOSFET is housed in a compact PowerDI®5060-8 package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. The package is lead-free, halogen-free, and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Key Features of DMC4040SSD-13-58:

  • Low On-Resistance: The DMC4040SSD-13-58 boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High Continuous Drain Current: It supports a high continuous drain current, making it suitable for applications requiring high power density and current handling capabilities.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency applications.
  • Thermal Management: With its PowerDI®5060-8 package, the MOSFET offers excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Environmental Compliance: The MOSFET is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of certain hazardous substances.

The DMC4040SSD-13-58 MOSFET is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of the electronics industry. Whether you're designing power supplies, motor controllers, or any other power-sensitive applications, the DMC4040SSD-13-58 is an excellent choice for ensuring efficient and reliable operation.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3130 $50.0800
390+ $0.2569 $100.1910
605+ $0.2488 $150.5240
835+ $0.2408 $201.0680
1,075+ $0.2328 $250.2600
1,440+ $0.2087 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess