EN
  • EN
  • DE

DMG1012UW-7-F

Part No DMG1012UW-7-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 730584-DMG1012UW-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG1012UW-7-F CAD Model

Description

DMG1012UW-7-F - N-Channel Enhancement Mode Field Effect Transistor

The DMG1012UW-7-F is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This compact transistor is a testament to Diodes Incorporated's commitment to providing state-of-the-art solutions for space-constrained applications. The DMG1012UW-7-F is encapsulated in an ultra-small leadless DFN2010 package, which is characterized by its minimal footprint and low-profile design, making it an excellent choice for portable and power-sensitive devices.

With a drain-source voltage (V<sub>DS) of 20V and a continuous drain current (I<sub>D) of 1.4A, this transistor is capable of handling moderate power requirements with ease. The low on-resistance (R<sub>DS(on)) of just 0.5Ω at V<sub>GS = 4.5V ensures high efficiency and low power losses during operation, which is crucial for battery-powered devices. Moreover, the DMG1012UW-7-F boasts fast switching speeds, which enhances its performance in high-frequency circuits.

One of the key features of the DMG1012UW-7-F is its low threshold voltage (V<sub>GS(th)), which allows the transistor to be turned on with lower gate voltages. This characteristic makes it suitable for low-voltage logic level applications, where power efficiency and conservation are of the utmost importance. Additionally, the device's low input capacitance (C<sub>iss) contributes to reduced drive requirements and further enhances its suitability for low-power and high-speed switching applications.

The DMG1012UW-7-F is designed with reliability in mind. It is characterized by its robustness against electrostatic discharge (ESD), with protection built into the device, thereby reducing the risk of damage during handling and operation. This FET is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the DMG1012UW-7-F from Diodes Incorporated is an ideal choice for design engineers looking for a high-performance, efficient, and space-saving N-channel FET. Its low on-resistance, fast switching, and low threshold voltage make it highly versatile for a wide range of applications, including power management, load switching, and battery management systems in mobile phones, portable media players, and other compact electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 947,640 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess