EN
  • EN
  • DE

DMG2307L-7

Part No DMG2307L-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 2.5A SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 8.2nC @ 10V
Max Input Capacitance 371.3pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 760mW (Ta)
Maximum Rds On at Id,Vgs 90 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014379-DMG2307L-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG2307L-7 CAD Model

Description

DMG2307L-7 MOSFET by Diodes Incorporated

The DMG2307L-7 is a high-performance P-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching with its advanced features and robust design. This semiconductor device is ideal for a variety of applications, including load switch, power management, and other general-purpose switching applications where high-speed and low on-resistance are required.

Key Features:

  • Low On-Resistance: The DMG2307L-7 boasts an extremely low on-resistance (R<sub>DS(on)) of typically just 45 mΩ at V<sub>GS = -4.5V, ensuring minimal power loss and heat generation during operation.
  • High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • High Current Capability: The device supports a continuous drain current (I<sub>D) of -3.5A, providing ample current for a wide range of electrical loads.
  • Advanced Packaging: Enclosed in a small SOT-23 package, the DMG2307L-7 offers a compact footprint without compromising on its thermal and electrical performance.
  • Lead-Free and RoHS Compliant: The MOSFET adheres to environmental standards, being completely lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications:

  • Power Management Circuits
  • Battery Powered Systems
  • Load Switching
  • DC/DC Converters
  • Portable Devices

With its impressive combination of low on-resistance, high current capability, and efficient power dissipation, the DMG2307L-7 is engineered to enhance system reliability and efficiency. The SOT-23 package is optimized for space-constrained applications, making it particularly suitable for portable electronics where size and efficiency are critical. Diodes Incorporated's commitment to quality ensures that the DMG2307L-7 MOSFET is a reliable component for designers looking to optimize their power management solutions.

Whether you are an engineer working on the next generation of portable devices, or a hobbyist looking for a high-quality component for your DIY project, the DMG2307L-7 from Diodes Incorporated is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess