EN
  • EN
  • DE

DMG4435SS-13

Part No DMG4435SS-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252598-DMG4435SS-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMG4435SS-13 CAD Model

Description

DMG4435SS-13 N-Channel MOSFET by Diodes Incorporated

The DMG4435SS-13 is a high-performance, N-Channel Metal Oxide Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power management and signal amplification in a variety of electronic applications. With its compact form factor and robust design, the DMG4435SS-13 is ideal for space-constrained and power-sensitive applications.

Key Features

  • Low On-Resistance: The DMG4435SS-13 features a low on-resistance of typically 17.5 mΩ at VGS = 10V, which ensures minimal power loss and improved efficiency in electronic circuits.
  • High Continuous Drain Current: It offers a high continuous drain current (ID) of 9.5A, providing ample current handling capability for a wide range of applications.
  • Gate-Source Voltage: The device is rated for a ±20V gate-source voltage, which allows for flexible control and operation within various circuit designs.
  • Advanced Packaging: Packaged in a space-saving SOP-8 footprint, the DMG4435SS-13 is optimized for PCB efficiency and is easy to integrate into a multitude of electronic designs.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation, which is critical for efficient power conversion and regulation.
  • Thermal Performance: The DMG4435SS-13 boasts excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The versatility of the DMG4435SS-13 makes it suitable for a broad array of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switches
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

With its combination of low on-resistance, high current capacity, and fast switching speeds, the DMG4435SS-13 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management strategies. Whether it's for consumer electronics, automotive systems, or industrial equipment, this MOSFET delivers the performance and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8422 $61.5798
21+ $5.6145 $117.9045
32+ $5.4389 $174.0448
44+ $5.2633 $231.5852
57+ $5.0878 $290.0046
76+ $4.5623 $346.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess