EN
  • EN
  • DE

DMG4435SSS-13-89

Part No DMG4435SSS-13-89
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1548+
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 723219-DMG4435SSS-13-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG4435SSS-13-89 CAD Model

Description

Introducing the DMG4435SSS-13-89 MOSFET by Diodes Incorporated

The DMG4435SSS-13-89 is a high-performance, P-Channel MOSFET brought to you by the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and control across a wide range of applications. The DMG4435SSS-13-89 is a testament to Diodes Incorporated's commitment to providing industry-leading solutions that cater to the evolving needs of modern electronic circuits.

This product is built using advanced trench technology to ensure optimal performance. It features a low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency. The device is characterized by its high-speed switching capabilities, making it an ideal choice for fast-switching applications.

The DMG4435SSS-13-89 operates at a -30V drain-source voltage and has a continuous drain current of -8.6A, ensuring robust performance for a variety of power-intensive tasks. It is housed in a compact SO-8 package, which not only saves space but also offers excellent thermal performance, further improving the reliability of your designs.

Key features of the DMG4435SSS-13-89 include:

  • Low threshold voltage, making it suitable for low-voltage applications
  • High power and current handling capabilities
  • Minimal gate charge (Q<sub>G), which reduces switching energy consumption
  • Robust body diode that can handle high surge current
  • Extended temperature range, ensuring stability and performance across various environmental conditions

This MOSFET is perfect for applications such as power management in portable devices, load switches, battery management systems, and other power conversion and regulation scenarios. With its excellent performance characteristics and the quality assurance of Diodes Incorporated, the DMG4435SSS-13-89 is a reliable and efficient solution for your power control needs.

Whether you are designing a new power system or upgrading an existing one, the DMG4435SSS-13-89 offers the performance, efficiency, and reliability required to achieve a superior design. Trust Diodes Incorporated to power your innovation with their cutting-edge semiconductor technology.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,086 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess