EN
  • EN
  • DE

DMG4800LSD-13-F

Part No DMG4800LSD-13-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821805-DMG4800LSD-13-F
Ultra Librarian 3D Model Ultra Librarian DMG4800LSD-13-F CAD Model

Description

The DMG4800LSD-13-F is a high-performance, surface-mount, N-Channel enhancement mode MOSFET from Diodes Incorporated, renowned for its efficiency and reliability in a wide range of applications. This MOSFET is designed to optimize power management in sophisticated electronic systems, ensuring energy-efficient operation and a compact footprint for space-sensitive designs.

Product Features:

  • Low On-Resistance: The DMG4800LSD-13-F features a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power switching applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without overheating, ensuring stable performance under demanding conditions.
  • Fast Switching Speed: Fast switching capabilities reduce transition losses and improve the MOSFET's performance in high-frequency applications, such as switching power supplies and DC-DC converters.
  • PowerDI5060-8 Package: Enclosed in a PowerDI5060-8 package, the DMG4800LSD-13-F offers a compact solution with excellent thermal performance, allowing for closer component placement in PCB design.
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it environmentally friendly.

Applications:

The DMG4800LSD-13-F is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Computing Systems
  • Telecommunication Equipment
  • Battery Management Systems

Technical Specifications:

Parameter Value
VDS 40V
ID 30A
RDS(on) 8.5mΩ
Package PowerDI5060-8

For engineers and designers seeking a robust MOSFET solution, the DMG4800LSD-13-F by Diodes Incorporated delivers outstanding performance and reliability in a compact package, making it an excellent choice for advanced power management applications.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess