EN
  • EN
  • DE

DMN2005DLP4K-7

Part No DMN2005DLP4K-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.3A 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 300mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 10mA, 4V
Gate-Source Threshold Voltage 900mV @ 100μA
Maximum Power Dissipation 400mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1310-6
Win Source Part Number 014409-DMN2005DLP4K-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2005DLP4K-7 CAD Model

Description

Diodes Incorporated DMN2005DLP4K-7 MOSFET Overview

The DMN2005DLP4K-7 from Diodes Incorporated is a high-performance, N-Channel enhancement mode field-effect transistor (MOSFET) designed for a wide range of applications. Packaged in an ultra-compact and space-saving DFN1006-3 (also known as DLP4K) package, this MOSFET is an ideal choice for portable and power-sensitive devices where efficiency and size are critical.

Key Features

  • Low On-Resistance: The DMN2005DLP4K-7 boasts a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in circuit operations.
  • High-Speed Switching: This MOSFET is designed for fast switching applications, which is essential for reducing switching losses and improving the performance of power management circuits.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, making it suitable for low-voltage applications.
  • Low Input Capacitance: With a low input capacitance, this device exhibits reduced drive power requirements and faster switching speeds.

Electrical Characteristics

  • Drain-Source Voltage (VDS): 20V
  • Continuous Drain Current (ID): 1.3A
  • Power Dissipation (PD): 0.5W
  • Gate-Source Voltage (VGS): ±8V
  • Static Drain-Source On-Resistance (RDS(on)): 0.075Ω at VGS = 4.5V

Applications

The DMN2005DLP4K-7 is suited for a variety of applications, including but not limited to:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Management for Portable Devices
  • Motor Drives and Controllers

With its compact footprint and robust electrical characteristics, the DMN2005DLP4K-7 from Diodes Incorporated is a versatile component that enhances the performance and efficiency of electronic designs. Whether it's for consumer electronics, automotive systems, or industrial controls, this MOSFET is engineered to meet the rigorous demands of modern circuitry.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9086 $52.3548
42+ $2.3866 $100.2372
65+ $2.3120 $150.2800
90+ $2.2374 $201.3660
116+ $2.1629 $250.8964
155+ $1.9391 $300.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess