EN
  • EN
  • DE

TPIC71002TDCARQ1

Part No TPIC71002TDCARQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HTSSOP / Airbag Interface 48-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Airbag
Interface SPI Serial
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Mounting SMD (SMT)
Base Product Number TPIC71002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42373-2,TPIC71002TDCARQ1-ND,296-42373-6,-296-42373-1-ND,TEXTISTPIC71002TDCARQ1,2156-TPIC71002TDCARQ1,296-42373-1
Standard Package 2,000
Win Source Part Number 983254-TPIC71002TDCARQ1
Ultra Librarian 3D Model Ultra Librarian TPIC71002TDCARQ1 CAD Model

Description

The TPIC71002TDCARQ1 from Texas Instruments is a robust, dual-channel system basis chip specifically designed for automotive applications. This high-performance integrated circuit (IC) is engineered to meet the stringent requirements of the automotive industry, providing both power and communication functionalities necessary for automotive control units.

Key Features

  • Integrated Power Management: The TPIC71002TDCARQ1 includes two low-dropout regulators (LDOs) that provide stable and reliable power supply, ensuring consistent performance even under fluctuating voltage conditions typical in automotive environments.
  • Dual CAN-FD Interface: Equipped with two Controller Area Network Flexible Data-rate (CAN-FD) transceivers, this chip allows for high-speed communication between various components of a vehicle's network, enhancing data throughput and system reliability.
  • Watchdog Timer: A built-in watchdog timer helps safeguard the system against software failures, contributing to the overall safety and reliability of the vehicle's electronic systems.
  • High-Temperature Operation: Designed to withstand extreme temperatures, the TPIC71002TDCARQ1 operates effectively across a wide temperature range, making it suitable for various automotive environments.
  • Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the longevity and safety of the electronic system.

Applications

The TPIC71002TDCARQ1 is ideal for a range of automotive applications, including:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain and Engine Control Units (ECU)

Quality and Reliability

As a product of Texas Instruments, the TPIC71002TDCARQ1 is manufactured with the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the reliability requirements for automotive-grade ICs. The device's robust design and comprehensive feature set make it a prime choice for automotive engineers seeking a reliable system basis chip for their next-generation vehicle designs.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3196 $56.5980
11+ $9.2879 $102.1669
17+ $8.9977 $152.9609
23+ $8.7074 $200.2702
30+ $8.4172 $252.5160
40+ $7.5464 $301.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess