Introducing the DMN55D0UT Transistor from Diodes Incorporated
The DMN55D0UT is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is engineered to meet the rigorous demands of power switching applications and is well-suited for a wide range of industrial, computing, and consumer electronics.
Key Features
- Device Type: Dual N-Channel MOSFET
- Configuration: Dual Common Drain
- VDS: 20V - Maximum drain-source voltage that ensures reliable operation under specified limits.
- ID: 4.2A - Continuous drain current that signifies the transistor's capacity to handle high currents.
- RDS(on): 30mΩ at VGS = 4.5V - Low on-resistance that minimizes power loss and improves efficiency.
- Package: SOT-363 - A compact package that allows for space-saving designs and is ideal for applications where board space is at a premium.
Applications
The DMN55D0UT is optimized for use in a variety of applications where efficient power management is crucial. Some of the typical applications include:
- Power Management Functions
- Load Switching
- Battery Management Systems
- DC-DC Converters
- Motor Control Circuits
Performance and Quality
Diodes Incorporated has designed the DMN55D0UT with performance and reliability in mind. The device features fast switching speeds, which are essential for high-efficiency power regulation and control. Additionally, the low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic levels used in modern microcontrollers and digital circuits.
The DMN55D0UT is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. Furthermore, the device is characterized for operation from -55°C to +150°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications that may be exposed to harsh environments.
With its robust design, the DMN55D0UT from Diodes Incorporated stands out as a versatile and efficient solution for a multitude of electronic designs, offering designers a mix of high efficiency, compactness, and reliability.