EN
  • EN
  • DE

DMN6070SSD

Part No DMN6070SSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low Input Capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168214-DMN6070SSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN6070SSD CAD Model

Description

Introducing the DMN6070SSD N-Channel MOSFET by Diodes Incorporated

The DMN6070SSD is a state-of-the-art N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed for optimal performance in a wide range of electronic applications, making it an essential component for modern electronics enthusiasts and professionals alike.

This device boasts an impressive 60V drain-source voltage (V<sub>DS), which is ideal for handling moderate power levels in electronic circuits. The DMN6070SSD also offers a continuous drain current (I<sub>D) of up to 6.5A, ensuring that it can manage a significant amount of current without overheating or failing. This makes it perfect for high-efficiency power management tasks in various applications.

One of the key features of the DMN6070SSD is its low on-resistance (R<sub>DS(on)), which stands at a mere 50mΩ at V<sub>GS = 10V. This low on-resistance means that the device has minimal power loss during operation, contributing to the overall energy efficiency of the system it is used in. Additionally, its fast switching speed enhances performance in high-frequency applications, making it a versatile choice for a multitude of electronic designs.

The DMN6070SSD comes in a compact SOT-23 package, which not only saves valuable board space but also provides excellent thermal performance. The small footprint of this MOSFET makes it suitable for space-constrained applications, such as portable electronics, without compromising on power or efficiency.

Whether you're designing power supplies, DC-DC converters, or looking to improve your circuit's load switching capabilities, the DMN6070SSD from Diodes Incorporated is a reliable and efficient solution. Its robust construction, combined with its impressive electrical characteristics, ensures that it can meet the rigorous demands of modern electronic devices.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team. The DMN6070SSD is not just a component; it's a gateway to enhancing the performance and efficiency of your electronic projects.

You May Also Be Interested in

Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess