Introducing the DMP2104V-7-HN P-Channel MOSFET from Diodes Incorporated
The DMP2104V-7-HN is a high-performance P-Channel enhancement mode field effect transistor (MOSFET) engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it an ideal choice for power management tasks in modern electronic devices.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -3.7A
- RDS(on): 70 mOhms at VGS = -4.5V
- Power Dissipation (PD): 1.25W
- Operating Temperature Range: -55°C to +150°C
- Package: SOT-23
The DMP2104V-7-HN is housed in a compact SOT-23 package, which is highly favored for its small footprint and suitability for high-density board designs. The device's low threshold voltage ensures that it can be driven by low-voltage control signals, enhancing its compatibility with contemporary low-voltage logic ICs.
Applications
This versatile MOSFET is adept at handling load switch operations, battery management, and circuit protection, among other power-related functions. It is often utilized in:
- Portable Devices
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Operated Systems
The DMP2104V-7-HN from Diodes Incorporated stands out with its robustness against repetitive avalanche events, which is critical for ensuring long-term reliability. Its low on-resistance minimizes losses and enhances efficiency, which is particularly beneficial in battery-powered applications where energy conservation is paramount.
In summary, the DMP2104V-7-HN MOSFET is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of the electronics industry. With its combination of performance, efficiency, and compact packaging, this MOSFET is poised to be an essential component in your next electronic design project.