The DMP3018SSS-13 is a high-performance P-Channel MOSFET from the renowned manufacturer, Diodes Incorporated. This semiconductor device is meticulously designed to deliver efficient power management solutions across a broad spectrum of applications. With its compact form factor and robust design, the DMP3018SSS-13 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic circuits.
Key Features
- Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in applications.
- High Power Dissipation: With a power dissipation of 3.1W, this MOSFET can handle significant amounts of power, making it suitable for high-power applications.
- High Threshold Voltage: The threshold voltage of -0.45V to -1.0V ensures reliable operation and prevents unintentional turn-on of the MOSFET.
- Advanced Packaging: Encased in a RoHS-compliant PowerDI™ 3333-8 package, the DMP3018SSS-13 offers excellent thermal performance and occupies minimal PCB space.
Applications
The versatility of the DMP3018SSS-13 allows it to be used in a wide range of applications, including:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Motor Drives
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
-30V
Continuous Drain Current (I<sub>D)
-6.7A
Power Dissipation (P<sub>D)
3.1W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The DMP3018SSS-13 is subjected to rigorous testing and quality control measures to ensure reliable performance in even the most demanding environments.
For detailed product specifications, application notes, and additional resources, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.