EN
  • EN
  • DE

DMP3098LDM-7-F

Part No DMP3098LDM-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821834-DMP3098LDM-7-F
Ultra Librarian 3D Model Ultra Librarian DMP3098LDM-7-F CAD Model

Description

Product Overview: DMP3098LDM-7-F by Diodes Incorporated

The DMP3098LDM-7-F is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the reputable company, Diodes Incorporated. This MOSFET is part of their extensive line of power management devices, offering a compact and efficient solution for various electronic applications.

This particular model is encapsulated in a small and thermally efficient PowerDI3333-8 package, making it a perfect choice for space-constrained applications. The DMP3098LDM-7-F boasts an impressive continuous drain current of -6.3A, and it operates at a low threshold voltage, ensuring that it can be driven by low-voltage logic signals, enhancing its compatibility with modern microcontrollers and other logic devices.

The device features a low on-resistance of 25mΩ at VGS = -10V, which minimizes power loss and improves overall system efficiency. This characteristic is particularly beneficial in applications that require high efficiency, such as power supply circuits, DC-DC converters, and load switch circuits.

Additionally, the DMP3098LDM-7-F is designed to handle a maximum drain-source voltage of -30V, providing a wide safety margin for most low to medium voltage applications. This voltage rating, combined with its fast switching speed, makes the MOSFET an excellent choice for high-speed switching applications.

The device also includes built-in robust ESD protection, which safeguards the MOSFET against electrostatic discharge events, thus enhancing its reliability and longevity in the field. This feature is crucial for maintaining the integrity of the device in environments where ESD events are likely to occur.

Overall, the DMP3098LDM-7-F MOSFET from Diodes Incorporated is a versatile and reliable component that offers high performance in a compact package. Its low on-resistance, high current capability, and robust protection features make it an ideal choice for designers looking to improve the efficiency and durability of their electronic designs.

For further specifications, application notes, and detailed product information, it is recommended to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3631 $67.0893
7+ $18.3495 $128.4465
10+ $17.7766 $177.7660
14+ $17.2026 $240.8364
18+ $16.6297 $299.3346
24+ $14.9087 $357.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess