EN
  • EN
  • DE

DMP58D0LFB-7B

Part No DMP58D0LFB-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 50V 180MA 3-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 180mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 5V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Input Capacitance 27pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 470mW (Ta)
Maximum Rds On at Id,Vgs 8 Ohm @ 100mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-X1DFN1006
Dimension 3-UFDFN
Win Source Part Number 099264-DMP58D0LFB-7B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP58D0LFB-7B CAD Model

Description

Introducing the DMP58D0LFB-7B - A High-Performance P-Channel MOSFET from Diodes Incorporated

The DMP58D0LFB-7B is a state-of-the-art P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, making it a go-to choice for engineers and designers looking for a robust power management solution.

Key Features

  • Low On-Resistance: With its low on-resistance (RDS(on)), the DMP58D0LFB-7B ensures minimal power loss and heat generation, making it ideal for power-intensive applications.
  • High Power Dissipation: The device boasts a high power dissipation capability, which allows it to handle higher currents without compromising performance.
  • Advanced Packaging: Encased in a compact, surface-mount PowerDI™ 123 package, the DMP58D0LFB-7B is perfect for space-constrained designs without sacrificing power capacity.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, this MOSFET is 100% lead-free and meets RoHS requirements, ensuring it is suitable for use in green products.

Applications

The versatility of the DMP58D0LFB-7B allows it to be integrated into a diverse array of applications, including:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Networks
  • DC-DC Converters
  • Motor Drives and Inverters

Technical Specifications

The DMP58D0LFB-7B operates with a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -6.7A. It also features a gate-source voltage (VGS) of ±8V, which allows for flexible control within various circuit designs. Its threshold voltage (Vth) is specified at a range of -0.45V to -1.0V, ensuring quick and responsive switching characteristics.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP58D0LFB-7B is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the expectations of even the most demanding applications.

Whether you are developing power management systems or looking to enhance the efficiency of your electronic designs, the DMP58D0LFB-7B from Diodes Incorporated offers the performance and reliability you need. With its advanced features and robust design, it stands as an exemplary choice for your P-Channel MOSFET requirements.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,020 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess