EN
  • EN
  • DE

DMTH4004LK3

Part No DMTH4004LK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 40V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168316-DMTH4004LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH4004LK3 CAD Model

Description

Introducing the DMTH4004LK3 from Diodes Incorporated

The DMTH4004LK3 is a state-of-the-art silicon carbide (SiC) Schottky diode, designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This high-efficiency, robust diode is specifically engineered to meet the needs of modern high-performance power conversion systems.

With its impressive SiC material properties, the DMTH4004LK3 offers superior thermal performance and higher efficiency compared to traditional silicon-based diodes. It features a low forward voltage drop and minimal reverse recovery charge, which leads to reduced power losses and improved energy savings in applications. This makes it an ideal choice for high-frequency and fast-switching power electronics.

Key Features of the DMTH4004LK3:

  • High Blocking Voltage: With a 400V maximum repetitive reverse voltage, this diode can handle high-power applications with ease.
  • Low Forward Voltage Drop: The DMTH4004LK3 ensures minimal conduction losses, contributing to the overall efficiency of the system.
  • Zero Reverse Recovery Charge: This characteristic is critical for reducing switching losses, especially in high-speed switching applications.
  • High Surge Current Capability: It is capable of withstanding high surge currents, providing reliable performance under stress conditions.
  • Temperature Resilience: Capable of operating at high junction temperatures, this diode maintains performance even under thermal stress.

The DMTH4004LK3 is packaged in a robust and compact TO-252 (DPAK) package, providing excellent power density and making it suitable for space-constrained applications. Its package is designed for optimal thermal management, ensuring reliability and longevity even in demanding environments.

Applications for the DMTH4004LK3 are diverse and include power supplies, inverters, battery chargers, and energy storage systems. It is also a perfect fit for electric vehicle (EV) chargers, solar inverters, and other renewable energy applications where efficiency and reliability are paramount.

Diodes Incorporated's commitment to quality and performance is evident in the DMTH4004LK3, making it a top choice for engineers and designers looking to enhance their power conversion systems. With its advanced features and proven silicon carbide technology, the DMTH4004LK3 is poised to drive innovation in the power electronics market.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4541 $52.2215
270+ $0.3726 $100.6020
420+ $0.3609 $151.5780
575+ $0.3493 $200.8475
745+ $0.3377 $251.5865
995+ $0.3027 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess