EN
  • EN
  • DE

DMTH6005LPSQ-13

Part No DMTH6005LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH6005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH6005LPSQ-13DIDKR, DMTH6005LPSQ-13DITR, DMTH6005LPSQ-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869195-DMTH6005LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH6005LPSQ-13 CAD Model

Description

DMTH6005LPSQ-13 - High-Efficiency Power MOSFET

The DMTH6005LPSQ-13 is a cutting-edge power MOSFET product from Diodes Incorporated, designed to deliver high-efficiency power conversion in a compact package. This MOSFET is part of Diodes Incorporated's extensive range of power management solutions, tailored to meet the needs of modern electronic applications where efficiency and power density are critical.

Key Features

  • Low On-Resistance: The DMTH6005LPSQ-13 boasts an exceptionally low on-resistance, significantly reducing conduction losses and improving overall efficiency in power conversion circuits.
  • High Power Density: With its PowerDI5060-8 package, it offers a high power density, making it an ideal choice for space-constrained applications.
  • Fast Switching: This MOSFET is designed for fast switching applications, which is essential for reducing switching losses and improving performance in high-frequency power supplies and converters.
  • Thermal Management: The product features excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Lead-Free and RoHS Compliant: The DMTH6005LPSQ-13 is environmentally friendly, complying with RoHS standards and being completely lead-free, which is crucial for manufacturers looking to create green products.

Applications

The DMTH6005LPSQ-13 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Modules
  • Synchronous Rectification
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Technical Specifications

The DMTH6005LPSQ-13 offers a drain-source voltage (Vds) of 60V, a continuous drain current (Id) of up to 28A, and a power dissipation (Pd) of 88W. Its low threshold voltage ensures easy drive capability, and its body diode exhibits low reverse recovery time, which is beneficial for applications requiring efficient reverse current handling.

With its advanced technology, the DMTH6005LPSQ-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and compliance with industry standards make it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7929 $53.7870
70+ $1.4711 $102.9770
110+ $1.4251 $156.7610
150+ $1.3792 $206.8800
190+ $1.3332 $253.3080
255+ $1.1953 $304.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess