The DN350T05-7 is a high-performance, P-Channel Enhancement Mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This FET is a robust and efficient solution for a variety of electronic applications, particularly those requiring a component that can manage significant power levels while maintaining energy efficiency.
Key Features:
- Low On-Resistance: The DN350T05-7 boasts a low on-resistance, which minimizes power loss and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
- High Power Dissipation: With an exceptional ability to dissipate heat, this FET can handle higher currents without overheating, making it suitable for demanding power applications.
- Advanced Packaging: Encased in a compact SOT-523 package, the DN350T05-7 occupies minimal space on a circuit board, making it ideal for portable and space-constrained electronics.
- High Threshold Voltage: The device is designed with a high threshold voltage, ensuring that it remains off until a certain gate voltage is exceeded, thereby preventing unintended conduction.
- RoHS Compliant: The DN350T05-7 is in compliance with the RoHS directive, which means it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Applications:
The DN350T05-7 is versatile and can be used in a wide array of applications, including, but not limited to:
- Power Management Circuits
- Load Switching
- Battery Management Systems
- DC-DC Converters
- Portable Devices
Technical Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-3A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
With its combination of performance, efficiency, and reliability, the DN350T05-7 from Diodes Incorporated stands out as an excellent choice for designers and engineers looking to enhance their electronic designs.