EN
  • EN
  • DE

DT1240-02LP10-7B

Part No DT1240-02LP10-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 55VWM 11VC DSN1006-3 / 11V Clamp 5.5A (8/20μs) Ipp Tvs Diode Surface Mount X3-DSN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 55V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5.5A (8/20µs)
Power - Peak Pulse 55W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.75pF @ 1MHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 3-XFDFN
Supplier Device Package X3-DSN1006-3
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 869846-DT1240-02LP10-7B
Ultra Librarian 3D Model Ultra Librarian DT1240-02LP10-7B CAD Model

Description

The DT1240-02LP10-7B is a cutting-edge ESD (Electrostatic Discharge) protection device from Diodes Incorporated, designed to safeguard sensitive electronic components from electrostatic discharge damage. This product is a testament to Diodes Incorporated's commitment to providing high-quality protection solutions for today's compact and high-speed electronic devices.

Key Features

  • Low Clamping Voltage: The device offers excellent protection with its low clamping voltage, ensuring that sensitive circuits are well-guarded against transient voltage spikes.
  • Low Capacitance: With its low loading capacitance, the DT1240-02LP10-7B is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The device comes in a small form factor, specifically in a 2-lead DFN1006-2 package, making it suitable for space-constrained applications.
  • ESD Protection: It provides robust ESD protection of >±10kV (air) and >±8kV (contact) discharge as per the IEC 61000-4-2 international standard, ensuring reliable performance under harsh conditions.

Applications

The DT1240-02LP10-7B is versatile and can be used across various applications. It is particularly well-suited for high-speed data line protection in portable electronics, such as smartphones, tablets, and laptops. Additionally, it can be employed in digital cameras, MP3 players, and other consumer electronics that require reliable ESD protection.

Quality and Reliability

Diodes Incorporated ensures that the DT1240-02LP10-7B meets the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's commitment to environmental responsibility. Furthermore, it is characterized for operation from -40°C to +125°C, making it reliable in a wide range of operating conditions.

Conclusion

In summary, the DT1240-02LP10-7B from Diodes Incorporated is an exceptional ESD protection solution that offers a blend of low capacitance, low clamping voltage, and high ESD protection levels, all in a compact package. It is an ideal choice for designers looking to enhance the durability and longevity of their electronic products against electrostatic discharge without compromising on performance or space.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1307 $58.1615
1,080+ $0.1073 $115.8840
1,670+ $0.1040 $173.6800
2,300+ $0.1006 $231.3800
2,970+ $0.0973 $288.9810
3,975+ $0.0872 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess