The DZT751-13 is a high-performance PNP bipolar transistor from Diodes Incorporated, designed to offer a blend of efficiency and reliability for a variety of applications. This semiconductor device is housed in a robust SOT-223 package, which ensures a compact footprint while providing excellent power handling capabilities.
Key Features
- High Current Gain: With an exceptional current gain (hFE) range, the DZT751-13 ensures efficient current amplification, making it suitable for high-performance circuits.
- Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, particularly beneficial in low voltage applications.
- High Power Dissipation: Capable of dissipating significant power for its size, this transistor is ideal for demanding environments.
- Complementary NPN Type Available: For design flexibility, a complementary NPN type transistor can be paired with the DZT751-13, allowing for push-pull configurations and other complementary circuits.
Applications
The DZT751-13 is versatile and can be used in a wide range of applications including, but not limited to:
- Power management circuits
- Signal amplification
- Audio amplifiers
- Switching applications
- Linear voltage regulators
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
2W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability. The DZT751-13 has undergone rigorous testing to ensure performance under various conditions. Its compliance with RoHS standards also ensures environmentally safe usage.
For detailed information, reference the DZT751-13 datasheet and consult with Diodes Incorporated's technical support team for application-specific guidance.