EN
  • EN
  • DE

ECH8659-M-TL-H

Part No ECH8659-M-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 7A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4V Drive
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A
Maximum Rds On at Id,Vgs 24 mOhm @ 3.5A, 10V
Max Gate Charge 11.8nC @ 10V
Max Input Capacitance 710pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 040132-ECH8659-M-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8659-M-TL-H CAD Model

Description

The ECH8659-M-TL-H is a high-performance, P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching applications. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions for a wide range of electronic devices.

Product Features:

  • Low On-Resistance: The ECH8659-M-TL-H features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: Engineered for high-speed switching performance, this MOSFET provides rapid transition times, reducing switching losses and improving the performance of power conversion circuits.
  • Compact Size: The MOSFET comes in a compact TSMT-6 package, which allows for high-density mounting and saves valuable board space in space-constrained applications.
  • Voltage and Current Ratings: It operates with a drain-source voltage (V<sub>DSS) of -20V and a continuous drain current (I<sub>D) of -6A, suitable for a range of low to medium power applications.
  • Thermal Performance: The device's excellent thermal characteristics ensure reliability even under high temperature operating conditions, extending the life of the product.

Applications:

The ECH8659-M-TL-H is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management
  • Portable Devices

Quality and Reliability:

ON Semiconductor is known for its high standards in quality and reliability, and the ECH8659-M-TL-H is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term performance and stability in your electronic designs.

Summary:

In conclusion, the ECH8659-M-TL-H from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient P-Channel MOSFET. With its low on-resistance, high-speed switching capabilities, and compact packaging, it provides a superior solution for power management and switching applications across a broad range of industries.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4250 $62.5500
14+ $8.5539 $119.7546
21+ $8.2871 $174.0291
29+ $8.0192 $232.5568
38+ $7.7524 $294.5912
50+ $6.9496 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess