EN
  • EN
  • DE

ES2BA-7-F

Part No ES2BA-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 260055-ES2BA-7-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES2BA-7-F CAD Model

Description

Diodes Incorporated's ES2BA-7-F is a high-efficiency, surface-mount rectifier designed specifically for applications requiring low voltage drop and high current capability. This rectifier is part of the ES2x series, which is known for its superior performance in compact packages, making it an ideal choice for space-constrained applications.

Key Features

  • High Current Capability: The ES2BA-7-F supports a high forward surge current of 30A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is critical for minimizing power loss and heat generation in circuit designs.
  • Fast Switching Speed: A fast reverse recovery time enhances the performance in applications requiring high switching speeds, such as switching power supplies and converters.
  • Surface-Mount Package: The SMA (DO-214AC) package allows for efficient PCB space utilization and is designed for automated assembly processes.
  • High Reliability: The product is characterized by its high reliability and stability over a wide operating temperature range of -55°C to +150°C.
  • RoHS Compliant: ES2BA-7-F is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The ES2BA-7-F is versatile and can be used in a variety of electronic circuits and products. Typical applications include:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Systems
  • Telecommunications Equipment
  • LED Lighting
  • Portable Devices

Technical Specifications

Parameter Value
Package Type SMA (DO-214AC)
Maximum Repetitive Reverse Voltage 100V
Average Rectified Forward Current 2A
Forward Surge Current 30A
Operating Temperature Range -55°C to +150°C

For detailed information on the ES2BA-7-F, including datasheets, technical documentation, and ordering information, please visit Diodes Incorporated's official website or contact their sales and support team.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess