EN
  • EN
  • DE

FD1470018

Part No FD1470018
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 14.7456MHZ CMOS SMD  /  14.7456 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FD
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 14.7456 MHz
Output CMOS
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1216297-FD1470018
Ultra Librarian 3D Model Ultra Librarian FD1470018 CAD Model

Description

Product Overview: FD1470018 from Diodes Incorporated

The FD1470018 is a high-performance, integrated power switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically tailored for self-powered and bus-powered Universal Serial Bus (USB) applications. It is a P-channel enhancement mode Field-Effect Transistor (FET) which serves as an ideal component for load switching, thanks to its low on-resistance and fast switching speed.

With an input voltage range that caters to the needs of USB power specifications, the FD1470018 is a versatile component that ensures efficient power management in a variety of electronic devices such as computers, peripherals, and consumer electronics. It is particularly useful in applications where power conservation and efficient distribution are critical, such as portable devices where battery life is a key concern.

The FD1470018 comes in a compact package, which is not only space-saving but also offers excellent thermal performance. This makes it a preferred choice for designers who are working with limited board space but require a component that does not compromise on power handling capabilities. The device features built-in over-current protection, which safeguards the USB port and connected devices from damage due to excessive current flow. Additionally, it includes thermal shutdown protection, which prevents overheating and potential failure of the switch or the device it is protecting.

Other notable features of the FD1470018 include its low threshold voltage and low gate charge, which enhance its efficiency and make it suitable for low voltage applications. Its fast transient response ensures that the device can handle quick changes in load requirements, which is particularly important in USB applications where devices may be frequently connected and disconnected.

In conclusion, the FD1470018 from Diodes Incorporated represents a reliable and efficient solution for USB power switching applications. Its integration of protection features, combined with its high performance and compact form factor, make it an excellent choice for designers looking to optimize their power management systems in space-constrained and power-sensitive electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess