EN
  • EN
  • DE

FK2500032

Part No FK2500032
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 31 Weeks
Features 25 MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FK
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872001-FK2500032
Ultra Librarian 3D Model Ultra Librarian FK2500032 CAD Model

Description

Introducing the FK2500032, a state-of-the-art semiconductor device crafted by the renowned manufacturer, Diodes Incorporated. This product is designed to cater to a wide range of electronic applications, offering reliability and efficiency in a compact form factor. The FK2500032 is an exemplary solution for designers looking for a high-performance component that can seamlessly integrate into various circuit designs.

Key Features

  • High Current Capability: The FK2500032 is engineered to handle significant current levels, making it suitable for power-intensive applications.
  • Low Power Loss: With its optimized design, this device ensures minimal power loss, which enhances overall system efficiency and performance.
  • Robust Thermal Performance: The component is built with superior thermal management in mind, ensuring it operates effectively under varying temperature conditions.
  • Compact Size: The small footprint of the FK2500032 allows for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the FK2500032 allows it to be utilized in a diverse array of applications. It is particularly well-suited for power management tasks in consumer electronics, automotive systems, and industrial equipment. Additionally, its robust design makes it an ideal choice for power supply circuits, DC-DC converters, and any application requiring a reliable semiconductor component.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The FK2500032 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications. Customers can trust this product for its durability and consistent performance over time.

Technical Specifications

Detailed technical specifications for the FK2500032 can be found in the accompanying datasheet, which provides in-depth information on electrical characteristics, pin configurations, and recommended operating conditions. Diodes Incorporated ensures that all necessary technical resources are available to support the integration of the FK2500032 into your designs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4425 $50.8875
280+ $0.3631 $101.6680
430+ $0.3518 $151.2740
590+ $0.3404 $200.8360
760+ $0.3291 $250.1160
1,020+ $0.2950 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess