EN
  • EN
  • DE

FK2500067

Part No FK2500067
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206100-FK2500067
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators-Oscillators
Series SaRonix-eCera™ FK
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Operating Temperature -40°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian FK2500067 CAD Model

Description

Product Overview: Diodes Incorporated FK2500067

The FK2500067 is a high-performance, precision integrated circuit product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile component is designed to cater to a wide array of applications, ranging from power management to signal conditioning in various electronic devices.

Key Features

  • High Accuracy: The FK2500067 boasts exceptional accuracy levels, ensuring reliable performance in critical applications where precision is paramount.
  • Low Power Consumption: Energy efficiency is a core attribute of this product, making it suitable for battery-operated devices where power conservation is essential.
  • Robust Temperature Performance: Engineered to operate effectively across a broad temperature range, this component maintains its functionality in diverse environmental conditions.
  • Compact Form Factor: The small footprint of the FK2500067 allows it to be integrated into space-constrained designs without compromising on performance.

Applications

The FK2500067 from Diodes Incorporated is a versatile component that can be used in numerous applications, including:

  • Automotive electronics where durability and reliability are critical.
  • Industrial control systems that require precise measurements and signal processing.
  • Portable and wearable technology where power efficiency is crucial.
  • Telecommunications equipment that demands consistent performance over a range of temperatures.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the FK2500067 is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and compliance with industry standards. Customers can trust this product to deliver top-notch performance and longevity in their applications.

Support and Resources

Diodes Incorporated provides comprehensive technical support for the FK2500067, including detailed datasheets, application notes, and design tools. Customers can access a wealth of resources to facilitate the integration of this IC into their projects, ensuring a smooth design-in process and optimal use of the product's features.

For engineers and designers looking for a reliable, high-precision component, the FK2500067 from Diodes Incorporated is an excellent choice that combines performance, efficiency, and miniaturization in one package.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2830 $50.2260
54+ $1.8732 $101.1528
83+ $1.8147 $150.6201
114+ $1.7561 $200.1954
148+ $1.6976 $251.2448
198+ $1.5220 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess