The FKSSD1025 from Diodes Incorporated is a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is ideal for use in power supplies, inverters, and as freewheeling diodes due to its low forward voltage drop and high surge current capability.
Key Features
- Low Forward Voltage Drop: The FKSSD1025 provides a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
- High Current Capability: This component can handle a high average rectified current, making it suitable for high-power applications.
- Surge Overload Rating: It offers excellent surge overload rating, which ensures reliability and stability under surge or peak conditions.
- High Reliability: Constructed with Diodes Incorporated's robust design, the FKSSD1025 ensures a long operational lifespan and consistent performance.
Applications
The FKSSD1025 is versatile and can be used in various electronic circuits. Some common applications include:
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes in motor control circuits
- Polarity protection applications
- Power management systems
Product Specifications
Parameter
Value
Package / Case
DO-214AB (SMC)
Maximum Average Forward Rectified Current
10 A
Peak Reverse Voltage
25 V
Forward Voltage Drop
0.55 V at 5 A
Operating Temperature Range
-55°C to +150°C
Conclusion
The FKSSD1025 Schottky barrier rectifier is a reliable and efficient solution for modern electronic applications that demand high current and low voltage drop characteristics. Its robust design and superior electrical performance make it a preferred choice for engineers and designers working on power conversion and management systems.