Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type MHz Crystal
Frequency 25MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 20 Ohms
Operating Mode Fundamental
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Parts Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.031" (0.78mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 753238-FL2500187
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FL2500187 CAD Model

Description

Introducing Product FL2500187 from Diodes Incorporated

Product FL2500187 is a cutting-edge solution brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to a wide range of applications, ensuring reliability and efficiency for electronic systems.

The FL2500187 is a member of Diodes Incorporated's extensive range of diodes, which are integral components in modern electronics. Diodes are used for directing current flow, offering protection against voltage spikes, and converting alternating current (AC) to direct current (DC), among other applications. The FL2500187 is optimized for high-speed switching, low leakage, and can handle high currents, making it suitable for a variety of demanding applications.

Key Features of FL2500187:

  • High Current Capability: This product is designed to handle significant current loads, making it ideal for power regulation in demanding circuits.
  • Low Leakage Current: The FL2500187 boasts a low leakage current, which enhances the overall efficiency of the device it's used in by minimizing power loss.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is perfect for high-frequency applications where swift response times are crucial.
  • Robust Construction: Diodes Incorporated is known for its durable and reliable components, and the FL2500187 is no exception. It is built to withstand the rigors of daily operation in various environments.

Applications:

The versatility of the FL2500187 allows it to be used in various applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunications

With its combination of high performance, reliability, and quality, the FL2500187 from Diodes Incorporated is an excellent choice for designers and engineers looking to improve the efficiency and durability of their electronic products. Whether you're working on power regulation in industrial systems or developing the latest consumer gadget, the FL2500187 is a component that can help you achieve your design objectives.

For detailed specifications, application notes, and more information on how to integrate Product FL2500187 into your projects, please visit the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

KDS
Need more? Email Us
ECAD model for DSX321G14745600AAAB
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1957
ECAD model for CJ13-120001210B20
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
ECAD model for RT2012-32.768-6-TR
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5437
ECAD model for ECS-320-10-37B-CKY-TR
Interquip Electronics
Crystal 25.000MHz 12PF SMCE-3225 Series
Need more? Email Us
ECAD model for 5YAA25000121TF50Q3
Micro Crystal AG
Crystal, SMD Cer 32.768KHZ 9.0
Need more? Email Us
ECAD model for CC4V-T1A 32.768KHZ +-20PPM 9PF
Abracon LLC
CRYSTAL 3.579545MHZ 18PF SMD
Need more? Email Us
ECAD model for ABLS2-3.579545MHZ-D4Y-T
NDK
6pF SMD2012-2P Crystals RoHS
Need more? Email Us
ECAD model for NX2012SA-32.768KHZ-EXS00A-MU00527
Epson Company
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for FA-238 24.0000MB-K3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9914 $54.5270
125+ $0.8135 $101.6875
195+ $0.7881 $153.6795
265+ $0.7626 $202.0890
340+ $0.7372 $250.6480
455+ $0.6610 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention