EN
  • EN
  • DE
  • IT

FL2500188

Part No FL2500188
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Product Status Active
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±10ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1378426-FL2500188
Ultra Librarian 3D Model Ultra Librarian FL2500188 CAD Model

Description

The FL2500188 is a high-performance, versatile electronic component designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the semiconductor industry. This product is part of Diodes Incorporated's extensive lineup of discrete, analog, and mixed-signal components that cater to a wide array of applications across multiple industries.

Key Features

  • High Efficiency: The FL2500188 is engineered to provide maximum efficiency, which makes it ideal for power-sensitive applications.
  • Compact Design: Its small form factor enables integration into space-constrained designs, allowing for more compact and innovative end products.
  • Robust Performance: Designed to withstand harsh conditions, the FL2500188 maintains its performance over a wide temperature range and under varying operating conditions.
  • Longevity: With its durable construction and high-quality materials, the FL2500188 is built to last, ensuring a long product lifecycle and reducing the need for frequent replacements.

Applications

The versatility of the FL2500188 allows it to be used in a multitude of applications. It is particularly well-suited for use in:

  • Power management circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Technical Specifications

Diodes Incorporated ensures that the FL2500188 meets strict industry standards and specifications. The technical details of the product are made available to assist designers and engineers in selecting the appropriate component for their needs.

Quality Assurance and Compliance

The FL2500188 is backed by Diodes Incorporated's commitment to quality. It complies with international standards and regulatory requirements, ensuring reliability and safety in its applications. Customers can trust in the product's performance and consistency.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV / 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 12.0000MHZ 12PF SMD / 12 MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Lowest to $0.5265
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Lowest to $5.2552

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2882 $57.9690
110+ $1.0569 $116.2590
165+ $1.0239 $168.9435
230+ $0.9910 $227.9300
295+ $0.9579 $282.5805
395+ $0.8588 $339.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess