EN
  • EN
  • DE

FMMTA93TA

Part No FMMTA93TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Description Small Signal Bipolar Transistor, 0.2A I(C), 200V V(BR)CEO, 1-Element, PNP, Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
RoHS Non-Compliant
Win Source Part Number 1059477-FMMTA93TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMTA93TA CAD Model

Description

Introducing the FMMTA93TA PNP Transistor from Diodes Incorporated

The FMMTA93TA is a high-performance PNP transistor crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This transistor is a testament to Diodes Incorporated's commitment to providing industry-leading components that are both reliable and efficient. Designed for applications requiring high voltage operation and moderate current handling, the FMMTA93TA offers a compelling solution for designers and engineers across various industries.

The FMMTA93TA transistor is characterized by its impressive voltage capabilities, with a collector-emitter voltage (VCEO) of -160V, which allows it to handle high voltage applications with ease. This feature makes it particularly suitable for power regulation circuits, switching applications, and signal amplification in commercial, industrial, and consumer electronic devices.

With a collector current (IC) of -500mA, the FMMTA93TA can drive moderate loads, making it versatile for a wide range of electronic circuits. Its power dissipation (PD) is rated at 625mW, ensuring that the device can handle a substantial amount of power without compromising its performance or longevity.

The FMMTA93TA boasts a high gain bandwidth product (fT) of 50MHz, which is indicative of its ability to operate effectively at high frequencies. This characteristic is particularly beneficial for applications in RF and audio amplification, where maintaining signal fidelity at high frequencies is crucial.

Encased in a compact SOT-23 package, the FMMTA93TA transistor is designed with space-saving in mind, making it an ideal choice for applications where PCB real estate is at a premium. Despite its small size, the device does not compromise on thermal performance, ensuring stability and reliability even under challenging conditions.

As with all Diodes Incorporated products, the FMMTA93TA is manufactured with adherence to strict industry standards, ensuring high quality and consistency. Whether you're designing power management systems, amplifiers, or looking for a reliable switch, the FMMTA93TA transistor is a component that promises to deliver performance you can trust.

For detailed specifications, application notes, and further information, engineers and purchasers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess