EN
  • EN
  • DE

FS2MED-7

Part No FS2MED-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description STANDARD RECOVERY RECTIFIER DO-2 / Diode Standard 1000 V 2A Surface Mount DO-219AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1 µs
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 12.3pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-219AA
Supplier Device Package DO-219AA
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-FS2MED-7TR,31-FS2MED-7DKR,31-FS2MED-7CT
Standard Package 3,000
Win Source Part Number 957779-FS2MED-7
Ultra Librarian 3D Model Ultra Librarian FS2MED-7 CAD Model

Description

The FS2MED-7 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This discrete semiconductor product belongs to the category of rectifiers, which are essential in converting alternating current (AC) to direct current (DC) in various electronic applications.

Key Features

  • High Efficiency: The FS2MED-7 boasts a high efficiency rate, making it ideal for applications where energy conservation is critical.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which helps to minimize power loss and heat generation during operation.
  • High Current Capability: With its ability to handle high current, the FS2MED-7 is suitable for high-power applications.
  • Robust Design: The device is designed to withstand harsh conditions, ensuring reliability and longevity in a variety of environments.

Applications

The FS2MED-7 is versatile and can be used in a multitude of applications. It is particularly well-suited for use in power supplies, adaptors, lighting systems, and as a freewheeling diode in power converters and inverters. Its robustness also makes it an excellent choice for automotive applications, where reliability under tough conditions is a necessity.

Product Specifications

  • Package: The device is available in a molded plastic case, which is designed to be compact and durable.
  • Mounting Type: It is designed for surface mounting, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Safety Standards: The FS2MED-7 complies with international safety standards, ensuring that it meets the stringent requirements of electronic components.

Diodes Incorporated's commitment to quality and performance is evident in the FS2MED-7. This product is a testament to their expertise in semiconductor technology, providing engineers and designers with a reliable and efficient rectifier solution for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess