EN
  • EN
  • DE

FST844TA

Part No FST844TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SMD / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 919412-FST844TA
Ultra Librarian 3D Model Ultra Librarian FST844TA CAD Model

Description

Introducing the FST844TA from Diodes Incorporated

The FST844TA is a high-performance, surface-mount P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to offer efficient power management and is ideally suited for a variety of applications, ranging from power supply circuits to motor control systems.

With its compact SOT-223 package, the FST844TA is perfect for space-constrained applications. It provides a space-saving solution without compromising on power and efficiency. The device features a low on-resistance (RDS(on)) which ensures minimal power loss and heat generation, thereby enhancing overall system reliability and performance.

One of the standout features of the FST844TA is its ability to handle high continuous drain currents up to -8A, making it an excellent choice for applications requiring high current handling capability. Additionally, it boasts a high input capacitance (Ciss), which enables fast switching speeds and improved signal bandwidth. This makes the FST844TA an ideal component for high-speed switching applications.

The FST844TA operates over a wide range of temperatures, from -55°C to 150°C, ensuring stable performance even under extreme conditions. This robustness makes it suitable for industrial and automotive applications where reliability is of utmost importance.

Furthermore, the FST844TA is designed with a threshold voltage (Vth) that allows for low voltage operation, making it compatible with low voltage logic levels and suitable for battery-powered devices where energy efficiency is critical.

Key specifications of the FST844TA include:

  • Drain-Source Voltage (VDSS): -60V
  • Continuous Drain Current (ID): -8A
  • RDS(on): Very low to enhance efficiency
  • High-speed switching capability
  • Operating Temperature Range: -55°C to 150°C

In conclusion, the FST844TA from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers excellent performance for a wide range of applications. Its high current capability, low on-resistance, and fast switching speeds make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess