EN
  • EN
  • DE

FZT705TC

Part No FZT705TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 120V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 2.5V @ 2mA, 2A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 3000 @ 1A, 5V
Maximum Power Dissipation 2W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 067588-FZT705TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT705TC CAD Model

Description

The FZT705TC from Diodes Incorporated is a robust and high-performance PNP transistor designed to deliver efficiency and reliability for a wide range of applications. This medium-power transistor is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their quality and versatility.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is controlled by the absence of electrons (holes), making it ideal for positive side switching applications.
  • Current Rating: The FZT705TC can handle a continuous collector current of up to 4A, making it suitable for driving moderate loads.
  • Voltage Ratings: It features a collector-emitter voltage (Vceo) of -120V and a collector-base voltage (Vcbo) of -120V, providing a wide operating range for various circuit designs.
  • Power Dissipation: With a power dissipation of 3W, this transistor can manage significant power levels, accommodating a range of medium-power applications.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product (fT) which ensures good amplification characteristics for analog signals.
  • Package: Housed in a SOT-223 package, the FZT705TC offers a compact form factor while ensuring adequate heat dissipation for its power level.

Applications

The FZT705TC is suitable for various applications that require a reliable switching or amplification solution. Its characteristics make it ideal for:

  • Power management circuits
  • Load/relay drivers
  • Signal amplification
  • Motor control circuits
  • Audio amplifiers
  • Linear regulators and DC-DC converters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The FZT705TC is manufactured with the highest standards to ensure reliable performance in your critical applications.

Conclusion

In summary, the FZT705TC PNP transistor is a versatile component that combines high current capacity, voltage ratings, and power dissipation with a compact package. Whether for industrial, commercial, or consumer electronics, this transistor is designed to meet the demands of a variety of medium-power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4710 $58.8750
300+ $0.3866 $115.9800
465+ $0.3745 $174.1425
640+ $0.3624 $231.9360
825+ $0.3504 $289.0800
1,105+ $0.3141 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,580 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess