EN
  • EN
  • DE

GBP808N

Part No GBP808N
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description MEDIUM/HIGH POWER BRIDGE GBP TUB / Bridge Rectifier Single Phase Standard 800 V Through Hole GBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 4 A
Current - Reverse Leakage @ Vr 1 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, GBP
Supplier Device Package GBP
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-GBP808N
Standard Package 35
Win Source Part Number 1324295-GBP808N
Ultra Librarian 3D Model Ultra Librarian GBP808N CAD Model

Description

The GBP808N is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This electronic component is designed to efficiently convert alternating current (AC) into direct current (DC), which is essential for a wide range of electronic applications.

Key Features

  • High Current Capability: The GBP808N is capable of handling a high forward current of 8A, making it suitable for applications requiring robust current handling.
  • Peak Reverse Voltage: It can withstand peak reverse voltages of up to 800V, providing reliable performance in high-voltage situations.
  • Low Power Loss: With its efficient design, the GBP808N ensures minimal power loss, which is crucial for maintaining the efficiency of the electronic system.
  • High Surge Current Capability: The device can manage high surge current, which is beneficial for applications that experience short-term overcurrent conditions.
  • Robust Temperature Range: The operating and storage temperature range of -55°C to +150°C allows for use in extreme environmental conditions.

Applications

The GBP808N is versatile and can be used in various applications, including:

  • Power supplies
  • AC/DC converters
  • Power inverters
  • Lighting systems
  • Telecommunication equipment

Technical Specifications

Parameter Value
Forward Current (IF) 8A
Peak Reverse Voltage (VRRM) 800V
Operating Temperature Range -55°C to +150°C
Mounting Type Through Hole
Package / Case GBPC

The GBP808N bridge rectifier is a reliable choice for designers and engineers looking for a component that offers both high performance and durability. Its robust design and technical specifications make it an essential part of power management solutions across various sectors.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0205
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0885 $57.9675
1,590+ $0.0727 $115.5930
2,465+ $0.0704 $173.5360
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,875+ $0.0591 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 693 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess