The GL100-05BS-13 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of Diodes Incorporated's extensive line of diodes, which are essential components in a wide range of electronic devices. The GL100-05BS-13 is designed to meet the demands of modern electronics with its high reliability and performance.
Key Features
- Low Forward Voltage Drop: The diode's low forward voltage drop ensures high efficiency, making it suitable for applications where power conservation is critical.
- High Current Capability: With its ability to handle high currents, the GL100-05BS-13 is ideal for power regulation in complex circuits.
- Fast Switching Speed: The diode's fast switching speed makes it an excellent choice for high-frequency applications, minimizing energy loss during transitions.
- Robust Thermal Performance: Its superior thermal characteristics allow for stable operation over a broad temperature range, ensuring reliability under varying environmental conditions.
Applications
The GL100-05BS-13 is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Power Management Systems
- DC-DC Converters
- Automotive Electronics
- Telecommunication Infrastructure
- Computer and Consumer Electronics
Product Specifications
The GL100-05BS-13 boasts the following specifications:
Parameter
Value
Package / Case
DO-214AA
Maximum Continuous Forward Current
1A
Peak Reverse Voltage
50V
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability. The GL100-05BS-13 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust this product for its consistent performance and durability.
For more detailed information, including pricing and availability, please visit the Diodes Incorporated website or contact their sales team directly.